The DCMC284U010EE2B is a screw terminal aluminum electrolytic capacitor rated for 100 Vdc, with a capacitance of 280,000 µF and a maximum ripple current of 19.7 A at 85 °C. It has a dimensions of 1.75 inches in diameter and 5.125 inches in length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance test of 2000 hours at full load at 85 °C, with a capacitance change of ±20% and ESR doubling its limit. The unit features the Thermal-Pak™ extended cathode construction for enhanced heat dissipation and is designed for high-capacitance power supply filtering and energy storage applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC284U010EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |