The DCMC274U050FE2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filters and energy storage applications. It has a capacitance of 270,000 µF, a rated voltage of 50 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 3 1/2 inches in diameter and 5 1/8 inches in length, with a high post terminal style. Its maximum ESR at 25 °C is 5.4 mΩ, and it supports a maximum ripple current of 31.3 A at 85 °C. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets endurance life test requirements of 2000 hours at full load and 85 °C. Capacitance tolerance is -10% to +50%, and leakage current is limited to 6 √CV µA, with a maximum of 6 mA at 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC274U050FE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |