The DCMC274U025CE2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 270,000 µF, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor has a maximum ESR of 5.0 mΩ at 25 °C and a ripple current rating of 26.0 A at 85 °C. Its physical dimensions are 2.5 inches in diameter and 5.125 inches in length, with a high post terminal. The part meets a 2000-hour endurance life test at full load and 85 °C, with a capacitance change limit of ±20% and ESR doubling at end of life. Thermal-Pak™ extended cathode construction ensures cool operation. Capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC274U025CE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |