The DCMC264U016BE2B is a screw terminal aluminum electrolytic capacitor with a rated voltage of 16 Vdc, capacitance of 260,000 µF, and operating temperature range of -40 °C to +85 °C. It has a case size of 2 x 5 1/8 inches and uses a high post terminal. The capacitor meets endurance life test criteria of 2000 hours at full load and 85 °C, with a maximum ESR of 6.1 mΩ at 25 °C and a maximum ripple current of 19.8 A at 85 °C. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for 2000 hours of operation under full load conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC264U016BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |