The DCMC244U035DD2D is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 240,000 µF, designed for high-capacitance power supply filters and energy storage applications. It has a case size of 3 inches in diameter by 4 5/8 inches in length and employs a low post terminal with a PVC insulation sleeve. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at 85 °C under full load. Its maximum ESR at 120 Hz is 4.7 mΩ and maximum ripple current at 85 °C is 30.5 A. The part features Thermal-Pak™ extended cathode construction to enhance heat dissipation and operates with a capacitance tolerance of -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC244U035DD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |