Cornell Dubilier Aluminum Electrolytic DCMC243U025AH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC243U025AH2B is a screw-terminal aluminum electrolytic capacitor with a rated voltage of 25 Vdc and a capacitance of 24,000 µF. It has a case code AH, indicating a diameter of 1 3/8 inches and a length of 2 5/8 inches, with a high post terminal. The part operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load at 85 °C. Its maximum ripple current at 120 Hz and 85 °C is 7.5 A, and the maximum ESR at 120 Hz and 25 °C is 20.1 mΩ. The capacitance tolerance is -10% to +75% as specified for voltages ≤100 Vdc.

Datasheet Summary
Powered by GS/AI

The DCMC243U025AH2B is a screw-terminal aluminum electrolytic capacitor with a rated voltage of 25 Vdc and a capacitance of 24,000 µF. It has a case code AH, indicating a diameter of 1 3/8 inches and a length of 2 5/8 inches, with a high post terminal. The part operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load at 85 °C. Its maximum ripple current at 120 Hz and 85 °C is 7.5 A, and the maximum ESR at 120 Hz and 25 °C is 20.1 mΩ. The capacitance tolerance is -10% to +75% as specified for voltages ≤100 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC243U025AH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC243U025AH2B
Aluminum Electrolytic DCMC243U025AH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC243U025AH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers