The DCMC225U010FG2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 2,200,000 µF, a rated voltage of 10 Vdc, and a case size of 3 1/2 x 8 5/8 inches. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The part features a high current, bottom terminal (E) style with a stud mount, and includes thermal pad construction for improved heat dissipation. Ripple current at 120 Hz and 85 °C is 70.6 A, with a maximum ESR of 1.5 mΩ at 25 °C and 1.8 mΩ at 85 °C. The capacitance tolerance is -10% +75%.
Datasheet Summary Powered by GS/AI
The DCMC225U010FG2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 2,200,000 µF, a rated voltage of 10 Vdc, and a case size of 3 1/2 x 8 5/8 inches. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The part features a high current, bottom terminal (E) style with a stud mount, and includes thermal pad construction for improved heat dissipation. Ripple current at 120 Hz and 85 °C is 70.6 A, with a maximum ESR of 1.5 mΩ at 25 °C and 1.8 mΩ at 85 °C. The capacitance tolerance is -10% +75%.