The DCMC224U016CB2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a rated voltage of 16 Vdc, a capacitance of 220,000 µF, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 2000 hours at full load and 85 °C. Its case dimensions are 2 1/2 inches in diameter by 3 1/8 inches in length, with a high current, low post terminal style. The maximum ESR at 120 Hz and 25 °C is 6.7 mΩ, and the maximum ripple current at 85 °C is 20.0 A. The capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC224U016CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |