The DCMC214U6R3BB2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 210,000 µF, a rated voltage of 6.3 Vdc, and a tolerance of −10% to +75%. It has a case code BB, indicating a 2-inch diameter and 3 1/8-inch length, with a high post terminal. The part operates within a temperature range of −40 °C to +85 °C, has a maximum ESR of 7.8 mΩ at 25 °C, and a maximum ripple current of 17.8 A at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and complies with an endurance life test of 2000 hours at full load and 85 °C. The insulation is standard 0.008-in PVC sleeve with a 0.01-in polypropylene end disk. The part is designed for high-capacitance applications such as power supply filters and energy storage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC214U6R3BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |