Cornell Dubilier Aluminum Electrolytic DCMC213U050AJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC213U050AJ2B is a screw terminal aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 21,000 µF and a tolerance of -10% +75%. It has a case code AJ, indicating a 1 3/8-inch diameter and 3 5/8-inch length, with a high post terminal. Its maximum ESR at 120 Hz and 25 °C is 19.6 mΩ, and it supports a maximum ripple current of 9.0 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets the endurance test of 2000 hours at full load and 85 °C. The insulation is PVC with a polypropylene end disk, and the case is uninsulated except for the sleeve and end disk.

Datasheet Summary
Powered by GS/AI

The DCMC213U050AJ2B is a screw terminal aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 21,000 µF and a tolerance of -10% +75%. It has a case code AJ, indicating a 1 3/8-inch diameter and 3 5/8-inch length, with a high post terminal. Its maximum ESR at 120 Hz and 25 °C is 19.6 mΩ, and it supports a maximum ripple current of 9.0 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets the endurance test of 2000 hours at full load and 85 °C. The insulation is PVC with a polypropylene end disk, and the case is uninsulated except for the sleeve and end disk.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC213U050AJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC213U050AJ2B
Aluminum Electrolytic DCMC213U050AJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC213U050AJ2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details