The DCMC204U6R3EJ2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 200,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 1 3/4 inch diameter and 3 5/8 inch length, with a high current, high post terminal style. It meets a 2000-hour endurance life test at full load and 85 °C, with a capacitance tolerance of -10% to +75%. The ESR at 120 Hz and 25 °C is 9.1 mΩ, and the maximum ripple current at 85 °C is 15.9 A. The case is insulated with a PVC sleeve and polypropylene end disk.
Datasheet Summary Powered by GS/AI
The DCMC204U6R3EJ2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 200,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 1 3/4 inch diameter and 3 5/8 inch length, with a high current, high post terminal style. It meets a 2000-hour endurance life test at full load and 85 °C, with a capacitance tolerance of -10% to +75%. The ESR at 120 Hz and 25 °C is 9.1 mΩ, and the maximum ripple current at 85 °C is 15.9 A. The case is insulated with a PVC sleeve and polypropylene end disk.