The DCMC195U010FN2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 1,900,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 3 1/2 inches in diameter and 7 5/8 inches in length, with a high current stud terminal. It meets endurance life test requirements of 2000 hours at full load and 85 °C, with a maximum ESR of 1.8 mΩ at 25 °C and a ripple current rating of 64.3 A at 85 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC195U010FN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |