The DCMC194U035CE2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a rated voltage of 35 Vdc, a capacitance of 190,000 µF, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 2 1/2 x 5 1/8 inches (D x L) with a high post terminal and a PVC insulation sleeve. It has a maximum ESR of 6.8 mΩ at 120 Hz and a maximum ripple current of 22.3 A at 85 °C. The part undergoes a 2000-hour endurance life test at full load and 85 °C, with allowable changes of ±20% in capacitance and 200% in ESR. The thermal-pak™ extended cathode construction supports cool operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC194U035CE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |