The DCMC184U010BB2B is a screw-terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 180,000 µF, designed for high-capacitance power supply and energy storage applications. It has a case size of 2 inches in diameter by 3 1/8 inches in length and features a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 10.5 mΩ at 25 °C, and supports a ripple current of 15.4 A at 85 °C. Endurance testing is rated for 2000 hours at full load and 85 °C. The part conforms to the DCMC series characteristics including a capacitance tolerance of -10% to +50% and a leakage current limit of 6 √CV µA, with a maximum of 6 mA at 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC184U010BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |