The DCMC183U063BH2B is a screw-terminal aluminum electrolytic capacitor with a capacitance of 18,000 µF, rated for 63 Vdc, and a tolerance of -10% to +75%. It features a high-post terminal and a 2-inch diameter case with a length of 2 5/8 inches, designed for high-capacitance power supply and UPS applications. The unit operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 22.6 mΩ at 25 °C, and supports a ripple current of 7.7 A at 85 °C. It includes Thermally-Pak™ extended cathode construction for improved heat dissipation and meets the endurance life test of 2000 hours at full load and 85 °C. The insulation is a 0.008-inch PVC sleeve with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC183U063BH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |