The DCMC183U050EA2B is a screw terminal aluminum electrolytic capacitor for power supply and UPS systems, rated for 50 Vdc with a capacitance of 18,000 µF. It has a case code EA2B, indicating a 1.75-inch diameter and a height of 2.125 inches, with a high post terminal. The part operates within a temperature range of -40 °C to +85 °C and meets endurance and shelf life tests at 85 °C. Its maximum ESR at 25 °C is 22.8 mΩ and maximum ripple current at 85 °C is 8.0 A at 120 Hz. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and complies with a capacitance tolerance of -10% +50%. The part is mounted with a 10-32 thread and applies 25 in⋅lb torque.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC183U050EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |