The DCMC174U035DJ2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 170,000 µF and a tolerance of -10% +75%. It has a nominal ESR of 5.7 mΩ at 120 Hz and a maximum ripple current of 26.4 A at 85 °C. The part measures 3 inches in diameter by 3 5/8 inches in length and uses a high post terminal with PVC insulation and a standard can style. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C with specified limits on capacitance change, ESR, and leakage current.
Datasheet Summary Powered by GS/AI
The DCMC174U035DJ2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 170,000 µF and a tolerance of -10% +75%. It has a nominal ESR of 5.7 mΩ at 120 Hz and a maximum ripple current of 26.4 A at 85 °C. The part measures 3 inches in diameter by 3 5/8 inches in length and uses a high post terminal with PVC insulation and a standard can style. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C with specified limits on capacitance change, ESR, and leakage current.