The DCMC165U6R3DN2D is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage applications. It features a 3-inch diameter and 7 5/8-inch length, with a stud mount terminal. Rated for 6.3 Vdc, it offers a capacitance of 1,600,000 µF and a maximum ripple current of 49.3 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load. Its construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC165U6R3DN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |