The DCMC164U6R3EB2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 160,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a 1 3/4 inch diameter and 3 1/8 inch length with a high post terminal. It specifies a maximum ESR of 11.0 mΩ at 25 °C and a maximum ripple current of 12.6 A at 85 °C. The part includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 2000 hours at full load and 85 °C. Insulation is provided by a 0.008-inch PVC sleeve with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC164U6R3EB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |