Cornell Dubilier Aluminum Electrolytic DCMC164U6R3AD2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC164U6R3AD2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 160,000 µF, a rated voltage of 6.3 Vdc, and a maximum ESR of 9.8 mΩ at 120 Hz and 25 °C. The part measures 1 3/8 inches in diameter and 4 5/8 inches in length, with a high post terminal and a 0.008-inch PVC sleeve insulation. It operates within a temperature range of -40 °C to +85 °C and complies with a 2000-hour endurance test at full load and 85 °C. The capacitance tolerance is -10% to +75%, and ripple current capability at 85 °C is 12.5 A.

Datasheet Summary
Powered by GS/AI

The DCMC164U6R3AD2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 160,000 µF, a rated voltage of 6.3 Vdc, and a maximum ESR of 9.8 mΩ at 120 Hz and 25 °C. The part measures 1 3/8 inches in diameter and 4 5/8 inches in length, with a high post terminal and a 0.008-inch PVC sleeve insulation. It operates within a temperature range of -40 °C to +85 °C and complies with a 2000-hour endurance test at full load and 85 °C. The capacitance tolerance is -10% to +75%, and ripple current capability at 85 °C is 12.5 A.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC164U6R3AD2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC164U6R3AD2B
Aluminum Electrolytic DCMC164U6R3AD2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC164U6R3AD2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers