The DCMC164U025CJ2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a rated voltage of 25 Vdc, a capacitance of 160,000 µF, and a capacitance tolerance of -10% to +50%. The capacitor has a maximum ESR of 6.4 mΩ at 120 Hz and a maximum ripple current of 20.5 A at 85 °C. It is enclosed in a 2.5-inch diameter by 3.5-inch length case with a stud terminal and PVC insulation. The operating temperature range is -40 °C to +85 °C, and it undergoes a 2000-hour endurance test at full load and 85 °C with capacitance change within ±20% and ESR not exceeding twice the limit.
Datasheet Summary Powered by GS/AI
The DCMC164U025CJ2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a rated voltage of 25 Vdc, a capacitance of 160,000 µF, and a capacitance tolerance of -10% to +50%. The capacitor has a maximum ESR of 6.4 mΩ at 120 Hz and a maximum ripple current of 20.5 A at 85 °C. It is enclosed in a 2.5-inch diameter by 3.5-inch length case with a stud terminal and PVC insulation. The operating temperature range is -40 °C to +85 °C, and it undergoes a 2000-hour endurance test at full load and 85 °C with capacitance change within ±20% and ESR not exceeding twice the limit.