The DCMC164U025BE2B is a screw-terminal aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 160,000 µF and a capacitance tolerance of -10% +75%. It has an ESR of 6.6 mΩ at 25 °C and a ripple current rating of 19.1 A at 85 °C. The part features a 2 x 5 1/8 inch case size and a high post terminal. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The case style is insulated with PVC and polypropylene, and the terminal meets required creepage distances for 25 Vdc operation.
Datasheet Summary Powered by GS/AI
The DCMC164U025BE2B is a screw-terminal aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 160,000 µF and a capacitance tolerance of -10% +75%. It has an ESR of 6.6 mΩ at 25 °C and a ripple current rating of 19.1 A at 85 °C. The part features a 2 x 5 1/8 inch case size and a high post terminal. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The case style is insulated with PVC and polypropylene, and the terminal meets required creepage distances for 25 Vdc operation.