The DCMC153U063BA2B is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage applications. It has a capacitance of 15,000 µF, a rated voltage of 63 Vdc, and a tolerance of -10% to +75%. The case measures 2.000 inches in diameter and 2.125 inches in length, with a high post terminal. It operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at 85 °C under full load. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation, and its maximum ESR at 120 Hz and 25 °C is 28.0 mΩ with a maximum ripple current of 8.2 A. The part is available in a standard PVC insulated case with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC153U063BA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |