The DCMC144U025BD2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage, with a capacitance of 140,000 µF and a rated voltage of 25 Vdc. It features a 2-inch diameter and 4 5/8-inch length, and uses a high-current low-post terminal. The part operates within a temperature range of -40 °C to +85 °C, with a maximum ESR of 7.3 mΩ at 25 °C and a ripple current rating of 19.9 A at 85 °C. It meets the endurance life test of 2000 hours at full load and 85 °C, with capacitance change within ±20% and ESR doubling the limit. The case is insulated with PVC and polypropylene, and includes a stud-mount option for thermal optimization.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC144U025BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |