Cornell Dubilier Aluminum Electrolytic DCMC144U010EB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC144U010EB2B is an 85 °C high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtration and energy storage applications. It has a capacitance of 140,000 µF, a rated voltage of 10 Vdc, and uses a high post terminal with a 1 3/4 inch diameter and 3 1/8 inch length. Its maximum ESR at 120 Hz and 25 °C is 11.0 mΩ, with a rated ripple current of 11.8 A at 85 °C. The capacitor operates over a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load at 85 °C with a capacitance change of ±20% and ESR doubling. The case is insulated with a PVC sleeve and polypropylene end disk.

Datasheet Summary
Powered by GS/AI

The DCMC144U010EB2B is an 85 °C high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtration and energy storage applications. It has a capacitance of 140,000 µF, a rated voltage of 10 Vdc, and uses a high post terminal with a 1 3/4 inch diameter and 3 1/8 inch length. Its maximum ESR at 120 Hz and 25 °C is 11.0 mΩ, with a rated ripple current of 11.8 A at 85 °C. The capacitor operates over a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load at 85 °C with a capacitance change of ±20% and ESR doubling. The case is insulated with a PVC sleeve and polypropylene end disk.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC144U010EB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC144U010EB2B
Aluminum Electrolytic DCMC144U010EB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC144U010EB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers