The DCMC144U010BH2B is a screw-terminal aluminum electrolytic capacitor in the DCMC series, designed for high-capacitance power supply filtering and energy storage. It has a capacitance of 140,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a high-post terminal (H), a 2 x 2 5/8 inch case size, and Polyester insulation. It meets endurance life requirements of 2000 hours at full load and 85 °C, with a maximum ripple current of 11.4 A at 85 °C and 120 Hz. Capacitance tolerance is -10% to +50%, and leakage current is limited to 6√CV µA with a 6 mA maximum at 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC144U010BH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |