The DCMC134U016EJ2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 130,000 µF and a rated voltage of 16 Vdc. It has a case size of 1 3/4 inches in diameter by 3 5/8 inches in length, with a high post terminal and a PVC insulation sleeve. The part operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load at 85 °C. Ripple current at 120 Hz is 14.6 A at 85 °C, with a maximum ESR of 10.9 mΩ at 25 °C. The capacitance tolerance is -10% to +75%, and leakage current is specified at ≤6√CV µA, with a 6 mA maximum at 5 minutes. The part is designed for high-capacitance power supply filtering and energy storage applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC134U016EJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |