The DCMC125U010FE2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 1,200,000 µF with a voltage rating of 10 Vdc, a case size of 3 1/2 x 5 1/8 inches, and operates within a temperature range of -40 °C to +85 °C. The capacitor has a maximum ESR of 2.5 mΩ at 120 Hz and a maximum ripple current of 46.3 A at 85 °C. It features a 2000-hour endurance life test at full load and 85 °C, with a capacitance tolerance of -10% to +50%. The terminal style is a high post, and the case insulation is PVC with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC125U010FE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |