The DCMC124U6R3EH2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 120,000 µF and a tolerance of -10% to +75%. It features a 1 3/4 inch diameter and 2 5/8 inch height, with a high post terminal. The capacitor is designed for power supply filtering and energy storage in applications such as UPS systems and welding equipment, operating within a temperature range of -40 °C to +85 °C. It meets an endurance life test of 2000 hours at 85 °C under full load, with a maximum ripple current of 11.0 A at 85 °C and 120 Hz. The case uses a PVC insulation sleeve with a polypropylene end disk and has a maximum ESR of 14.3 mΩ at 25 °C.
Datasheet Summary Powered by GS/AI
The DCMC124U6R3EH2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 120,000 µF and a tolerance of -10% to +75%. It features a 1 3/4 inch diameter and 2 5/8 inch height, with a high post terminal. The capacitor is designed for power supply filtering and energy storage in applications such as UPS systems and welding equipment, operating within a temperature range of -40 °C to +85 °C. It meets an endurance life test of 2000 hours at 85 °C under full load, with a maximum ripple current of 11.0 A at 85 °C and 120 Hz. The case uses a PVC insulation sleeve with a polypropylene end disk and has a maximum ESR of 14.3 mΩ at 25 °C.