Cornell Dubilier Aluminum Electrolytic DCMC124U050CD2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC124U050CD2B is a screw-terminal aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 120,000 µF, designed for power supply filtering and energy storage. It has a case code CD2B, measuring 2.5 inches in diameter and 4.125 inches in length, with a high post terminal. The part operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 7.9 mΩ at 120 Hz and 25 °C, and supports a rated ripple current of 21.8 A at 85 °C. The capacitor meets a 2000-hour endurance life test at full load and 85 °C, with tolerance of -10% to +50%. Its thermal design includes an extended cathode foil for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The DCMC124U050CD2B is a screw-terminal aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 120,000 µF, designed for power supply filtering and energy storage. It has a case code CD2B, measuring 2.5 inches in diameter and 4.125 inches in length, with a high post terminal. The part operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 7.9 mΩ at 120 Hz and 25 °C, and supports a rated ripple current of 21.8 A at 85 °C. The capacitor meets a 2000-hour endurance life test at full load and 85 °C, with tolerance of -10% to +50%. Its thermal design includes an extended cathode foil for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC124U050CD2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC124U050CD2B
Aluminum Electrolytic DCMC124U050CD2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC124U050CD2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C603U025BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C593U030CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers