Cornell Dubilier Aluminum Electrolytic DCMC123U063AB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC123U063AB2B is a screw terminal aluminum electrolytic capacitor with a rated voltage of 63 Vdc, a capacitance of 12,000 µF, and a tolerance of -10% +75%. It features a 1 3/8 inch diameter and 3 1/8 inch length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Its ESR is 28.6 mΩ at 25 °C and 120 Hz, with a maximum ripple current of 6.8 A at 85 °C. The construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The DCMC123U063AB2B is a screw terminal aluminum electrolytic capacitor with a rated voltage of 63 Vdc, a capacitance of 12,000 µF, and a tolerance of -10% +75%. It features a 1 3/8 inch diameter and 3 1/8 inch length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Its ESR is 28.6 mΩ at 25 °C and 120 Hz, with a maximum ripple current of 6.8 A at 85 °C. The construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC123U063AB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC123U063AB2B
Aluminum Electrolytic DCMC123U063AB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC123U063AB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details