The DCMC114U6R3AJ2B is a screw-terminal aluminum electrolytic capacitor with a capacitance of 110,000 µF, a rated voltage of 6.3 Vdc, and a tolerance of -10% to +75%. It has a diameter of 1 3/8 inches and a length of 3 5/8 inches, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The maximum ESR at 120 Hz and 25 °C is 12.8 mΩ, and the maximum ripple current at 85 °C is 11.2 A. The case design incorporates Thermal-Pak™ extended cathode construction for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The DCMC114U6R3AJ2B is a screw-terminal aluminum electrolytic capacitor with a capacitance of 110,000 µF, a rated voltage of 6.3 Vdc, and a tolerance of -10% to +75%. It has a diameter of 1 3/8 inches and a length of 3 5/8 inches, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The maximum ESR at 120 Hz and 25 °C is 12.8 mΩ, and the maximum ripple current at 85 °C is 11.2 A. The case design incorporates Thermal-Pak™ extended cathode construction for improved heat dissipation.