The DCMC114U035BE2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 110,000 µF and a tolerance of -10% to +75%. It features a 2 x 5 1/8 inch case size, a high post terminal, and an ESR of 9.8 mΩ at 120 Hz and 25 °C, with a maximum ripple current of 15.6 A at 85 °C. The unit operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Insulation is standard 0.008-inch PVC sleeve with a polypropylene end disk. The part is part of the DCMC series designed for high-capacitance power supply and energy storage applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC114U035BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |