Cornell Dubilier Aluminum Electrolytic DCMC114U016AE2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC114U016AE2B is a screw terminal aluminum electrolytic capacitor in the DCMC series, rated for 16 Vdc with a capacitance of 110,000 µF and a tolerance of −10% +75%. It features a 1 3/8 inch diameter and 5 1/8 inch height, with a high post terminal. The capacitor operates within a temperature range of −40 °C to +85 °C and meets the endurance life test of 2000 hours at full load and 85 °C. Ripple current at 120 Hz and 85 °C is rated at 14.0 A, with a maximum ESR of 8.9 mΩ at 25 °C. The case style is uninsulated, with insulation added externally per the part configuration.

Datasheet Summary
Powered by GS/AI

The DCMC114U016AE2B is a screw terminal aluminum electrolytic capacitor in the DCMC series, rated for 16 Vdc with a capacitance of 110,000 µF and a tolerance of −10% +75%. It features a 1 3/8 inch diameter and 5 1/8 inch height, with a high post terminal. The capacitor operates within a temperature range of −40 °C to +85 °C and meets the endurance life test of 2000 hours at full load and 85 °C. Ripple current at 120 Hz and 85 °C is rated at 14.0 A, with a maximum ESR of 8.9 mΩ at 25 °C. The case style is uninsulated, with insulation added externally per the part configuration.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC114U016AE2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC114U016AE2B
Aluminum Electrolytic DCMC114U016AE2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC114U016AE2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details