The DCMC114U010AC2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 110,000 µF, a rated voltage of 10 Vdc, and a case code of AC, measuring 1 3/8 inches in diameter and 4 1/8 inches in length. It operates within a temperature range of -40 °C to +85 °C, has a capacitance tolerance of -10% to +50%, and meets the endurance life test of 2000 hours at full load and 85 °C with a maximum ESR of 11.0 mΩ at 25 °C and a maximum ripple current of 13.5 A at 85 °C. The terminal is a high post with a 10-32 thread, and the can style is standard with a PVC insulation sleeve.
Datasheet Summary Powered by GS/AI
The DCMC114U010AC2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 110,000 µF, a rated voltage of 10 Vdc, and a case code of AC, measuring 1 3/8 inches in diameter and 4 1/8 inches in length. It operates within a temperature range of -40 °C to +85 °C, has a capacitance tolerance of -10% to +50%, and meets the endurance life test of 2000 hours at full load and 85 °C with a maximum ESR of 11.0 mΩ at 25 °C and a maximum ripple current of 13.5 A at 85 °C. The terminal is a high post with a 10-32 thread, and the can style is standard with a PVC insulation sleeve.