The DCMC series is a high-capacitance, screw-terminal aluminum electrolytic capacitor designed for power supply filtering and energy storage applications such as UPS systems and welding equipment. It operates over a temperature range of -40 °C to +85 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance values from 110 µF to 2.7 F. The part DCMC105U6R3DE2D corresponds to a 1000000 µF, 6.3 Vdc capacitor with a 3-inch diameter and 5 1/8-inch length, using a stud-mount terminal. It has a maximum ESR of 2.4 mΩ at 25 °C and a maximum ripple current of 44.4 A at 85 °C. The capacitor meets a 2000-hour endurance life test at full load and 85 °C. Thermal-Pak™ extended cathode construction ensures cool operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC105U6R3DE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |