The DCMC105U016FF2D is a screw terminal aluminum electrolytic capacitor with a rated voltage of 16 Vdc, capacitance of 1,000,000 µF, and operates within a temperature range of -40 °C to +85 °C. It has a case size of 3 1/2 inches in diameter by 5 5/8 inches in length, and supports a maximum ripple current of 48.3 A at 85 °C and 120 Hz. The capacitance tolerance is -10% to +75%, and leakage current is limited to 6 √CV µA with a 6 mA maximum at 5 minutes. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and complies with a 2000-hour endurance test at full load and 85 °C. The terminal style is high post, and the case is insulated with PVC and polypropylene.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC105U016FF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |