The DCMC104U010EH2B is a screw terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 100,000 µF, designed for high-capacitance power supply and UPS applications. It features a 1 3/4 inch diameter and 2 5/8 inch length, with a high post terminal style. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. Ripple current capability at 120 Hz and 85 °C is 11.0 A, with a maximum ESR of 14.3 mΩ at 25 °C. The case uses a PVC insulation sleeve with a polypropylene end disk. Its thermal-performance construction includes an extended cathode foil for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The DCMC104U010EH2B is a screw terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 100,000 µF, designed for high-capacitance power supply and UPS applications. It features a 1 3/4 inch diameter and 2 5/8 inch length, with a high post terminal style. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. Ripple current capability at 120 Hz and 85 °C is 11.0 A, with a maximum ESR of 14.3 mΩ at 25 °C. The case uses a PVC insulation sleeve with a polypropylene end disk. Its thermal-performance construction includes an extended cathode foil for improved heat dissipation.