The DCMC104U010BA2B is a screw-terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 100,000 µF, featuring a case size of 2 in diameter by 2 1/8 in height and a high post terminal. It operates within a temperature range of -40 °C to +85 °C, has a capacitance tolerance of -10% to +75%, and meets an endurance life test of 2000 hours at full load and 85 °C. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation and is designed for power supply filtering and energy storage applications.
Datasheet Summary Powered by GS/AI
The DCMC104U010BA2B is a screw-terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 100,000 µF, featuring a case size of 2 in diameter by 2 1/8 in height and a high post terminal. It operates within a temperature range of -40 °C to +85 °C, has a capacitance tolerance of -10% to +75%, and meets an endurance life test of 2000 hours at full load and 85 °C. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation and is designed for power supply filtering and energy storage applications.