D85W3348M is a dry film capacitor for high intensity discharge (HID) and sign ballast lighting, rated for 330 Vac and 48 µF, with a ±3% capacitance tolerance and operating temperature up to 105°C. It features a round plastic case (DD size), 4.61 inches (117.1 mm) in height, and 18 AWG wire leads. The part complies with EIA-456-A and UL-810 standards and is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D85W3348M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |