D84W4024M is a dry film capacitor designed for HID lighting applications, rated at 400 Vac with a capacitance of 24 µF, capable of operating up to 105°C and meeting EIA-456-A and UL-810 standards. It features a round plastic case, 18 AWG wire leads, and is RoHS compliant. The case dimensions are 4.61 inches (117.1 mm) in height with a 50 mm round body size (designated as DD).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W4024M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |