D84W4018M is a dry, film capacitor designed for high-intensity discharge and sign ballast lighting, with a 400 Vac rated voltage, 18 µF capacitance, and a 105°C maximum operating temperature. It features a round plastic case measuring 3.62 inches (92.0 mm) in height, 18 AWG wire leads, and complies with EIA-456-A and UL-810 standards. The capacitor is rated for 60,000 hours of service and is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W4018M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |