D84W3328M is a dry, film capacitor designed for high intensity discharge (HID) and sign ballast lighting, rated for 330 Vac and 28 μF with a capacitance tolerance of ±3%. It features a round plastic case, 18 AWG wire leads, and operates from -40°C to +105°C under HID conditions. The case size is CC, with a height of 3.62 inches (92.0 mm). It meets EIA-456-A standards and includes UL-810 fault current protection. The capacitor is rated for a minimum operational life of 60,000 hours and is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W3328M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |