The D84W3326M is a dry film capacitor designed for high intensity discharge (HID) lighting applications, with a capacitance of 26 µF and a rated voltage of 330 Vac. It features a round plastic case with a diameter of 50 mm and a height of 3.62 inches (92.0 mm), and is rated for operation up to 105°C with a minimum life of 60,000 hours. The capacitor has a capacitance tolerance of ±3%, uses 18 AWG wire leads, and meets EIA-456-A and UL-810 standards. It is RoHS compliant and constructed for use in HID ballast circuits.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W3326M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |