Film capacitor for HID and sign ballast lighting applications, with a dry construction in a round plastic case measuring 4.61 inches (117.1 mm) in height. Rated for 400 Vac, 56 µF, and capable of continuous operation at up to 105°C with a capacitance tolerance of ±3%. Designed for a minimum service life of 60,000 hours, compliant with EIA-456-A and UL-810 standards, and features 18 AWG wire lead termination.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W2856M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |