The D83W4012M is a dry, film capacitor designed for high intensity discharge (HID) and sign ballast lighting, rated for 400 Vac and 12 µF capacitance with a tolerance of ±3%. It operates at temperatures up to 105°C and features 18 AWG wire lead termination. The capacitor is housed in a round plastic case measuring 35 mm in diameter and 3.62 inches (92.0 mm) in height, and meets EIA-456-A and UL-810 standards. It is RoHS compliant and designed for a minimum operational life of 60,000 hours.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W4012M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |