The D83W3312M is a dry, film capacitor designed for high intensity discharge (HID) and sign ballast lighting, rated for 330 Vac and 12 µF capacitance with ±3% tolerance. It features a round plastic case, 18 AWG wire leads, and operates within a temperature range of -40°C to +105°C for HID applications. The capacitor meets EIA-456-A standards, is UL-810 fault current protected, and is RoHS compliant. The case size is BB with a height of 2.68 inches (68.1 mm).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W3312M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |