The D83W3308M is a dry film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, operating at 330 Vac with a capacitance of 8 µF and a tolerance of ±3%. It features a round plastic case, 18 AWG wire lead termination, and is rated for a maximum operating case temperature of 105°C and a minimum life of 60,000 hours. The part complies with EIA-456-A and UL-810 standards and is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W3308M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |