The D83W2825M is a dry, film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, operating at 280 Vac with a capacitance of 25 µF and a tolerance of ±3%. It features a round plastic case with a height of 3.62 inches (92.0 mm) and wire lead termination in 18 AWG. The capacitor is rated for operation up to 105°C and meets EIA-456-A and UL-810 standards, with a minimum life of 60,000 hours under HID conditions. It is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2825M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |