The D83W2822N is a dry, film capacitor designed for HID and sign ballast lighting applications, rated for 280 Vac and operating up to 105°C. It has a capacitance of 22.5 µF with an odd capacitance tolerance rating, housed in a round plastic case measuring 35 mm in diameter and 2.68 inches (68.1 mm) in height. The capacitor features 18 AWG wire leads, meets EIA-456-A standards, and includes UL-810 fault current protection.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2822N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |